RES 16ohm 10W 0.5% WW AXIAL
ESS-10 16 .5% RWR78S16R0DR B12
16 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S16R0DRB12 | 3110-RWR78S16R0DRB12 | RWR78S16R0DRB12-ND |
| Product Name | RES 16 OHM 10W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 16 ohms | 16 ohms | 16 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |