Vishay Intertechnology, Inc. RES 16.9K OHM 10W 1% WW AXIAL RWR78S1692FSBSL

Description
RES 16.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 10W 1% WW AXIAL - RWR78S1692FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 10W 1% WW AXIAL
RWR78S1692FSBSL
RES 16.9K OHM 10W 1% WW AXIAL RWR78S1692FSBSL
RES 16.9Kohm 10W 1% WW AXIAL

RES 16.9Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1692FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1692FSBSL-ND
Through Hole Resistors RWR78S1692FSBSL-ND
16.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1692FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1692FSBSL
Wirewound Resistors 3110-RWR78S1692FSBSL
ESS-10 16.9K 1% RWR78S1692FS BSL

ESS-10 16.9K 1% RWR78S1692FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1692FSBSL RWR78S1692FSBSL-ND 3110-RWR78S1692FSBSL
Product Name RES 16.9K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details