Vishay Intertechnology, Inc. RES 16.9K OHM 10W 1% WW AXIAL RWR78S1692FRB12

Description
RES 16.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 10W 1% WW AXIAL - RWR78S1692FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 10W 1% WW AXIAL
RWR78S1692FRB12
RES 16.9K OHM 10W 1% WW AXIAL RWR78S1692FRB12
RES 16.9Kohm 10W 1% WW AXIAL

RES 16.9Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1692FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1692FRB12-ND
Through Hole Resistors RWR78S1692FRB12-ND
16.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1692FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1692FRB12
Wirewound Resistors 3110-RWR78S1692FRB12
ESS-10 16.9K 1% RWR78S1692FR B12

ESS-10 16.9K 1% RWR78S1692FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1692FRB12 RWR78S1692FRB12-ND 3110-RWR78S1692FRB12
Product Name RES 16.9K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details