Vishay Intertechnology, Inc. RES 1.69K OHM 10W 1% WW AXIAL RWR78S1691FRS73

Description
RES 1.69Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 10W 1% WW AXIAL - RWR78S1691FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 10W 1% WW AXIAL
RWR78S1691FRS73
RES 1.69K OHM 10W 1% WW AXIAL RWR78S1691FRS73
RES 1.69Kohm 10W 1% WW AXIAL

RES 1.69Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1691FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1691FRS73
Wirewound Resistors 3110-RWR78S1691FRS73
ESS-10 1.69K 1% RWR78S1691FR S73

ESS-10 1.69K 1% RWR78S1691FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1691FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1691FRS73-ND
Through Hole Resistors RWR78S1691FRS73-ND
1.69 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1691FRS73 3110-RWR78S1691FRS73 RWR78S1691FRS73-ND
Product Name RES 1.69K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details