Vishay Intertechnology, Inc. RES 169 OHM 10W 1% WW AXIAL RWR78S1690FSBSL

Description
RES 169ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 169ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 10W 1% WW AXIAL - RWR78S1690FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 10W 1% WW AXIAL
RWR78S1690FSBSL
RES 169 OHM 10W 1% WW AXIAL RWR78S1690FSBSL
RES 169ohm 10W 1% WW AXIAL

RES 169ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1690FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1690FSBSL-ND
Through Hole Resistors RWR78S1690FSBSL-ND
169 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1690FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1690FSBSL
Wirewound Resistors 3110-RWR78S1690FSBSL
ESS-10 169 1% RWR78S1690FS BSL

ESS-10 169 1% RWR78S1690FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1690FSBSL RWR78S1690FSBSL-ND 3110-RWR78S1690FSBSL
Product Name RES 169 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details