169 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 169 1% RWR78S1690FS B12
Res Wirewound 169 Ohm 1% 10W ¦20ppm/¦C 0.001% AXL Thru-Hole
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S1690FSB12-ND | 3110-RWR78S1690FSB12 | RWR78S1690FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 169 Ohm 1% 10W ¦20ppm/¦C 0.001% AXL Thru-Hole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 169 ohms | 169 ohms |