Vishay Intertechnology, Inc. RES 165 OHM 10W 1% WW AXIAL RWR78S1650FRRSL

Description
RES 165ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 10W 1% WW AXIAL - RWR78S1650FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 10W 1% WW AXIAL
RWR78S1650FRRSL
RES 165 OHM 10W 1% WW AXIAL RWR78S1650FRRSL
RES 165ohm 10W 1% WW AXIAL

RES 165ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1650FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1650FRRSL-ND
Through Hole Resistors RWR78S1650FRRSL-ND
165 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1650FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1650FRRSL
Wirewound Resistors 3110-RWR78S1650FRRSL
ESS-10 165 1% RWR78S1650FR RSL

ESS-10 165 1% RWR78S1650FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1650FRRSL RWR78S1650FRRSL-ND 3110-RWR78S1650FRRSL
Product Name RES 165 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details