165 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 165 1% RWR78S1650FR BSL
RES 165ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S1650FRBSL-ND | 3110-RWR78S1650FRBSL | RWR78S1650FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 165 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 165 ohms | 165 ohms | 165 ohms |