Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1650FRB12

Description
ESS-10 165 1% RWR78S1650FR B12
Request a Quote Datasheet
Description
ESS-10 165 1% RWR78S1650FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1650FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1650FRB12
Wirewound Resistors 3110-RWR78S1650FRB12
ESS-10 165 1% RWR78S1650FR B12

ESS-10 165 1% RWR78S1650FR B12

Supplier's Site Datasheet
RES 165 OHM 10W 1% WW AXIAL - RWR78S1650FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 10W 1% WW AXIAL
RWR78S1650FRB12
RES 165 OHM 10W 1% WW AXIAL RWR78S1650FRB12
RES 165ohm 10W 1% WW AXIAL

RES 165ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1650FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1650FRB12-ND
Through Hole Resistors RWR78S1650FRB12-ND
165 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1650FRB12 RWR78S1650FRB12 RWR78S1650FRB12-ND
Product Name Wirewound Resistors RES 165 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details