Vishay Intertechnology, Inc. RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FSBSL

Description
RES 16.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 10W 1% WW AXIAL - RWR78S1622FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 10W 1% WW AXIAL
RWR78S1622FSBSL
RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FSBSL
RES 16.2Kohm 10W 1% WW AXIAL

RES 16.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1622FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1622FSBSL-ND
Through Hole Resistors RWR78S1622FSBSL-ND
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1622FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1622FSBSL
Wirewound Resistors 3110-RWR78S1622FSBSL
ESS-10 16.2K 1% RWR78S1622FS BSL

ESS-10 16.2K 1% RWR78S1622FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1622FSBSL RWR78S1622FSBSL-ND 3110-RWR78S1622FSBSL
Product Name RES 16.2K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers