Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1622FRS73

Description
ESS-10 16.2K 1% RWR78S1622FR S73
Request a Quote Datasheet
Description
ESS-10 16.2K 1% RWR78S1622FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1622FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1622FRS73
Wirewound Resistors 3110-RWR78S1622FRS73
ESS-10 16.2K 1% RWR78S1622FR S73

ESS-10 16.2K 1% RWR78S1622FR S73

Supplier's Site Datasheet
RES 16.2K OHM 10W 1% WW AXIAL - RWR78S1622FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 10W 1% WW AXIAL
RWR78S1622FRS73
RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FRS73
RES 16.2Kohm 10W 1% WW AXIAL

RES 16.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1622FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1622FRS73-ND
Through Hole Resistors RWR78S1622FRS73-ND
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1622FRS73 RWR78S1622FRS73 RWR78S1622FRS73-ND
Product Name Wirewound Resistors RES 16.2K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details