Vishay Intertechnology, Inc. RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FMS73

Description
RES 16.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 10W 1% WW AXIAL - RWR78S1622FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 10W 1% WW AXIAL
RWR78S1622FMS73
RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FMS73
RES 16.2Kohm 10W 1% WW AXIAL

RES 16.2Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1622FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1622FMS73
Wirewound Resistors 3110-RWR78S1622FMS73
ESS-10 16.2K 1% RWR78S1622FM S73

ESS-10 16.2K 1% RWR78S1622FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1622FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1622FMS73-ND
Through Hole Resistors RWR78S1622FMS73-ND
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1622FMS73 3110-RWR78S1622FMS73 RWR78S1622FMS73-ND
Product Name RES 16.2K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers