Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1622FMBSL

Description
ESS-10 16.2K 1% RWR78S1622FM BSL
Request a Quote Datasheet
Description
ESS-10 16.2K 1% RWR78S1622FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1622FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1622FMBSL
Wirewound Resistors 3110-RWR78S1622FMBSL
ESS-10 16.2K 1% RWR78S1622FM BSL

ESS-10 16.2K 1% RWR78S1622FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1622FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1622FMBSL-ND
Through Hole Resistors RWR78S1622FMBSL-ND
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2K OHM 10W 1% WW AXIAL - RWR78S1622FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 10W 1% WW AXIAL
RWR78S1622FMBSL
RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FMBSL
RES 16.2Kohm 10W 1% WW AXIAL

RES 16.2Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1622FMBSL RWR78S1622FMBSL-ND RWR78S1622FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 16.2K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details