Vishay Intertechnology, Inc. RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FMB12

Description
RES 16.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 10W 1% WW AXIAL - RWR78S1622FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 10W 1% WW AXIAL
RWR78S1622FMB12
RES 16.2K OHM 10W 1% WW AXIAL RWR78S1622FMB12
RES 16.2Kohm 10W 1% WW AXIAL

RES 16.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1622FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1622FMB12-ND
Through Hole Resistors RWR78S1622FMB12-ND
16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1622FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1622FMB12
Wirewound Resistors 3110-RWR78S1622FMB12
ESS-10 16.2K 1% RWR78S1622FM B12

ESS-10 16.2K 1% RWR78S1622FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1622FMB12 RWR78S1622FMB12-ND 3110-RWR78S1622FMB12
Product Name RES 16.2K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details