Vishay Intertechnology, Inc. RES 162 OHM 10W 1% WW AXIAL RWR78S1620FRB12

Description
RES 162ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 10W 1% WW AXIAL - RWR78S1620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 10W 1% WW AXIAL
RWR78S1620FRB12
RES 162 OHM 10W 1% WW AXIAL RWR78S1620FRB12
RES 162ohm 10W 1% WW AXIAL

RES 162ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1620FRB12-ND
Through Hole Resistors RWR78S1620FRB12-ND
162 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1620FRB12
Wirewound Resistors 3110-RWR78S1620FRB12
ESS-10 162 1% RWR78S1620FR B12

ESS-10 162 1% RWR78S1620FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1620FRB12 RWR78S1620FRB12-ND 3110-RWR78S1620FRB12
Product Name RES 162 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details