RES 15ohm 10W 1% WW AXIAL
ESS-10 15 1% RWR78S15R0FS BSL
15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S15R0FSBSL | 3110-RWR78S15R0FSBSL | RWR78S15R0FSBSL-ND |
| Product Name | RES 15 OHM 10W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |