Vishay Intertechnology, Inc. Through Hole Resistors RWR78S15R0FRS73

Description
15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S15R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S15R0FRS73-ND
Through Hole Resistors RWR78S15R0FRS73-ND
15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S15R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S15R0FRS73
Wirewound Resistors 3110-RWR78S15R0FRS73
ESS-10 15 1% RWR78S15R0FR S73

ESS-10 15 1% RWR78S15R0FR S73

Supplier's Site Datasheet
RES 15 OHM 10W 1% WW AXIAL - RWR78S15R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 1% WW AXIAL
RWR78S15R0FRS73
RES 15 OHM 10W 1% WW AXIAL RWR78S15R0FRS73
RES 15ohm 10W 1% WW AXIAL

RES 15ohm 10W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0649
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0649
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR78S15R0FRS73-ND 3110-RWR78S15R0FRS73 RWR78S15R0FRS73 63C0649
Product Name Through Hole Resistors Wirewound Resistors RES 15 OHM 10W 1% WW AXIAL Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers