Vishay Intertechnology, Inc. Wirewound Resistors RWR78S15R0FRRSL

Description
ESS-10 15 1% RWR78S15R0FR RSL
Request a Quote Datasheet
Description
ESS-10 15 1% RWR78S15R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S15R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S15R0FRRSL
Wirewound Resistors 3110-RWR78S15R0FRRSL
ESS-10 15 1% RWR78S15R0FR RSL

ESS-10 15 1% RWR78S15R0FR RSL

Supplier's Site Datasheet
RES 15 OHM 10W 1% WW AXIAL - RWR78S15R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 1% WW AXIAL
RWR78S15R0FRRSL
RES 15 OHM 10W 1% WW AXIAL RWR78S15R0FRRSL
RES 15ohm 10W 1% WW AXIAL

RES 15ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S15R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S15R0FRRSL-ND
Through Hole Resistors RWR78S15R0FRRSL-ND
15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S15R0FRRSL RWR78S15R0FRRSL RWR78S15R0FRRSL-ND
Product Name Wirewound Resistors RES 15 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details