Vishay Intertechnology, Inc. RES 15 OHM 10W 0.5% WW AXIAL RWR78S15R0DRRSL

Description
RES 15ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 10W 0.5% WW AXIAL - RWR78S15R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 0.5% WW AXIAL
RWR78S15R0DRRSL
RES 15 OHM 10W 0.5% WW AXIAL RWR78S15R0DRRSL
RES 15ohm 10W 0.5% WW AXIAL

RES 15ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S15R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S15R0DRRSL-ND
Through Hole Resistors RWR78S15R0DRRSL-ND
15 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S15R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S15R0DRRSL
Wirewound Resistors 3110-RWR78S15R0DRRSL
ESS-10 15 .5% RWR78S15R0DR RSL

ESS-10 15 .5% RWR78S15R0DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S15R0DRRSL RWR78S15R0DRRSL-ND 3110-RWR78S15R0DRRSL
Product Name RES 15 OHM 10W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details