Vishay Intertechnology, Inc. RES 15 OHM 10W 0.5% WW AXIAL RWR78S15R0DPB12

Description
RES 15ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 10W 0.5% WW AXIAL - RWR78S15R0DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 0.5% WW AXIAL
RWR78S15R0DPB12
RES 15 OHM 10W 0.5% WW AXIAL RWR78S15R0DPB12
RES 15ohm 10W 0.5% WW AXIAL

RES 15ohm 10W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S15R0DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S15R0DPB12
Wirewound Resistors 3110-RWR78S15R0DPB12
ESS-10 15 .5% RWR78S15R0DP B12

ESS-10 15 .5% RWR78S15R0DP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S15R0DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S15R0DPB12-ND
Through Hole Resistors RWR78S15R0DPB12-ND
15 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S15R0DPB12 3110-RWR78S15R0DPB12 RWR78S15R0DPB12-ND
Product Name RES 15 OHM 10W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers