Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1581FRB12

Description
ESS-10 1.58K 1% RWR78S1581FR B12
Request a Quote Datasheet
Description
ESS-10 1.58K 1% RWR78S1581FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1581FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1581FRB12
Wirewound Resistors 3110-RWR78S1581FRB12
ESS-10 1.58K 1% RWR78S1581FR B12

ESS-10 1.58K 1% RWR78S1581FR B12

Supplier's Site Datasheet
RES 1.58K OHM 10W 1% WW AXIAL - RWR78S1581FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 10W 1% WW AXIAL
RWR78S1581FRB12
RES 1.58K OHM 10W 1% WW AXIAL RWR78S1581FRB12
RES 1.58Kohm 10W 1% WW AXIAL

RES 1.58Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1581FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1581FRB12-ND
Through Hole Resistors RWR78S1581FRB12-ND
1.58 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1581FRB12 RWR78S1581FRB12 RWR78S1581FRB12-ND
Product Name Wirewound Resistors RES 1.58K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers