Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1541FRB12

Description
1.54 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.54 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1541FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1541FRB12-ND
Through Hole Resistors RWR78S1541FRB12-ND
1.54 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.54K OHM 10W 1% WW AXIAL - RWR78S1541FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 10W 1% WW AXIAL
RWR78S1541FRB12
RES 1.54K OHM 10W 1% WW AXIAL RWR78S1541FRB12
RES 1.54Kohm 10W 1% WW AXIAL

RES 1.54Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1541FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1541FRB12
Wirewound Resistors 3110-RWR78S1541FRB12
ESS-10 1.54K 1% RWR78S1541FR B12

ESS-10 1.54K 1% RWR78S1541FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1541FRB12-ND RWR78S1541FRB12 3110-RWR78S1541FRB12
Product Name Through Hole Resistors RES 1.54K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details