Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1540FRRSL

Description
ESS-10 154 1% RWR78S1540FR RSL
Request a Quote Datasheet
Description
ESS-10 154 1% RWR78S1540FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1540FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1540FRRSL
Wirewound Resistors 3110-RWR78S1540FRRSL
ESS-10 154 1% RWR78S1540FR RSL

ESS-10 154 1% RWR78S1540FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1540FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1540FRRSL-ND
Through Hole Resistors RWR78S1540FRRSL-ND
154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 154 OHM 10W 1% WW AXIAL - RWR78S1540FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% WW AXIAL
RWR78S1540FRRSL
RES 154 OHM 10W 1% WW AXIAL RWR78S1540FRRSL
RES 154ohm 10W 1% WW AXIAL

RES 154ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1540FRRSL RWR78S1540FRRSL-ND RWR78S1540FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 154 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers