Vishay Intertechnology, Inc. RES 154 OHM 10W 1% WW AXIAL RWR78S1540FRB12

Description
RES 154ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 10W 1% WW AXIAL - RWR78S1540FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% WW AXIAL
RWR78S1540FRB12
RES 154 OHM 10W 1% WW AXIAL RWR78S1540FRB12
RES 154ohm 10W 1% WW AXIAL

RES 154ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1540FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1540FRB12-ND
Through Hole Resistors RWR78S1540FRB12-ND
154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1540FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1540FRB12
Wirewound Resistors 3110-RWR78S1540FRB12
ESS-10 154 1% RWR78S1540FR B12

ESS-10 154 1% RWR78S1540FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1540FRB12 RWR78S1540FRB12-ND 3110-RWR78S1540FRB12
Product Name RES 154 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details