Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1502FSB12

Description
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1502FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1502FSB12-ND
Through Hole Resistors RWR78S1502FSB12-ND
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15K OHM 10W 1% WW AXIAL - RWR78S1502FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 10W 1% WW AXIAL
RWR78S1502FSB12
RES 15K OHM 10W 1% WW AXIAL RWR78S1502FSB12
RES 15Kohm 10W 1% WW AXIAL

RES 15Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1502FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1502FSB12
Wirewound Resistors 3110-RWR78S1502FSB12
ESS-10 15K 1% RWR78S1502FS B12

ESS-10 15K 1% RWR78S1502FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1502FSB12-ND RWR78S1502FSB12 3110-RWR78S1502FSB12
Product Name Through Hole Resistors RES 15K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details