Vishay Intertechnology, Inc. RES 15K OHM 10W 1% WW AXIAL RWR78S1502FRRSL

Description
RES 15Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 10W 1% WW AXIAL - RWR78S1502FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 10W 1% WW AXIAL
RWR78S1502FRRSL
RES 15K OHM 10W 1% WW AXIAL RWR78S1502FRRSL
RES 15Kohm 10W 1% WW AXIAL

RES 15Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1502FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1502FRRSL-ND
Through Hole Resistors RWR78S1502FRRSL-ND
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1502FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1502FRRSL
Wirewound Resistors 3110-RWR78S1502FRRSL
ESS-10 15K 1% RWR78S1502FR RSL

ESS-10 15K 1% RWR78S1502FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1502FRRSL RWR78S1502FRRSL-ND 3110-RWR78S1502FRRSL
Product Name RES 15K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details