Vishay Intertechnology, Inc. RES 15K OHM 10W 1% WW AXIAL RWR78S1502FRBSL

Description
RES 15Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 10W 1% WW AXIAL - RWR78S1502FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 10W 1% WW AXIAL
RWR78S1502FRBSL
RES 15K OHM 10W 1% WW AXIAL RWR78S1502FRBSL
RES 15Kohm 10W 1% WW AXIAL

RES 15Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1502FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1502FRBSL-ND
Through Hole Resistors RWR78S1502FRBSL-ND
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1502FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1502FRBSL
Wirewound Resistors 3110-RWR78S1502FRBSL
ESS-10 15K 1% RWR78S1502FR BSL

ESS-10 15K 1% RWR78S1502FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1502FRBSL RWR78S1502FRBSL-ND 3110-RWR78S1502FRBSL
Product Name RES 15K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers