Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1502FRB12

Description
ESS-10 15K 1% RWR78S1502FR B12
Request a Quote Datasheet
Description
ESS-10 15K 1% RWR78S1502FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1502FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1502FRB12
Wirewound Resistors 3110-RWR78S1502FRB12
ESS-10 15K 1% RWR78S1502FR B12

ESS-10 15K 1% RWR78S1502FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1502FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1502FRB12-ND
Through Hole Resistors RWR78S1502FRB12-ND
15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15K OHM 10W 1% WW AXIAL - RWR78S1502FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 10W 1% WW AXIAL
RWR78S1502FRB12
RES 15K OHM 10W 1% WW AXIAL RWR78S1502FRB12
RES 15Kohm 10W 1% WW AXIAL

RES 15Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1502FRB12 RWR78S1502FRB12-ND RWR78S1502FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 15K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details