Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1501FRRSL

Description
ESS-10 1.5K 1% RWR78S1501FR RSL
Request a Quote Datasheet
Description
ESS-10 1.5K 1% RWR78S1501FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1501FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1501FRRSL
Wirewound Resistors 3110-RWR78S1501FRRSL
ESS-10 1.5K 1% RWR78S1501FR RSL

ESS-10 1.5K 1% RWR78S1501FR RSL

Supplier's Site Datasheet
RES 1.5K OHM 10W 1% WW AXIAL - RWR78S1501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 10W 1% WW AXIAL
RWR78S1501FRRSL
RES 1.5K OHM 10W 1% WW AXIAL RWR78S1501FRRSL
RES 1.5Kohm 10W 1% WW AXIAL

RES 1.5Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1501FRRSL-ND
Through Hole Resistors RWR78S1501FRRSL-ND
1.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1501FRRSL RWR78S1501FRRSL RWR78S1501FRRSL-ND
Product Name Wirewound Resistors RES 1.5K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers