Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1500FSS73

Description
ESS-10 150 1% RWR78S1500FS S73
Request a Quote Datasheet
Description
ESS-10 150 1% RWR78S1500FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1500FSS73
Wirewound Resistors 3110-RWR78S1500FSS73
ESS-10 150 1% RWR78S1500FS S73

ESS-10 150 1% RWR78S1500FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1500FSS73-ND
Through Hole Resistors RWR78S1500FSS73-ND
150 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 10W 1% WW AXIAL - RWR78S1500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% WW AXIAL
RWR78S1500FSS73
RES 150 OHM 10W 1% WW AXIAL RWR78S1500FSS73
RES 150ohm 10W 1% WW AXIAL

RES 150ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1500FSS73 RWR78S1500FSS73-ND RWR78S1500FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 150 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details