Vishay Intertechnology, Inc. RES 150 OHM 10W 0.5% WW AXIAL RWR78S1500DRRSL

Description
RES 150ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 10W 0.5% WW AXIAL - RWR78S1500DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 0.5% WW AXIAL
RWR78S1500DRRSL
RES 150 OHM 10W 0.5% WW AXIAL RWR78S1500DRRSL
RES 150ohm 10W 0.5% WW AXIAL

RES 150ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1500DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1500DRRSL-ND
Through Hole Resistors RWR78S1500DRRSL-ND
150 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1500DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1500DRRSL
Wirewound Resistors 3110-RWR78S1500DRRSL
ESS-10 150 .5% RWR78S1500DR RSL

ESS-10 150 .5% RWR78S1500DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1500DRRSL RWR78S1500DRRSL-ND 3110-RWR78S1500DRRSL
Product Name RES 150 OHM 10W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073908 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details