150 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 150 .5% RWR78S1500DR BSL
RES 150ohm 10W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S1500DRBSL-ND | 3110-RWR78S1500DRBSL | RWR78S1500DRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 150 OHM 10W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |