Vishay Intertechnology, Inc. RES 14 OHM 10W 1% WW AXIAL RWR78S14R0FRS73

Description
RES 14ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 10W 1% WW AXIAL - RWR78S14R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 10W 1% WW AXIAL
RWR78S14R0FRS73
RES 14 OHM 10W 1% WW AXIAL RWR78S14R0FRS73
RES 14ohm 10W 1% WW AXIAL

RES 14ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S14R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S14R0FRS73
Wirewound Resistors 3110-RWR78S14R0FRS73
ESS-10 14 1% RWR78S14R0FR S73

ESS-10 14 1% RWR78S14R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S14R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S14R0FRS73-ND
Through Hole Resistors RWR78S14R0FRS73-ND
14 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S14R0FRS73 3110-RWR78S14R0FRS73 RWR78S14R0FRS73-ND
Product Name RES 14 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details