Vishay Intertechnology, Inc. Wirewound Resistors RWR78S14R0FRBSL

Description
ESS-10 14 1% RWR78S14R0FR BSL
Request a Quote Datasheet
Description
ESS-10 14 1% RWR78S14R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S14R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S14R0FRBSL
Wirewound Resistors 3110-RWR78S14R0FRBSL
ESS-10 14 1% RWR78S14R0FR BSL

ESS-10 14 1% RWR78S14R0FR BSL

Supplier's Site Datasheet
RES 14 OHM 10W 1% WW AXIAL - RWR78S14R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 10W 1% WW AXIAL
RWR78S14R0FRBSL
RES 14 OHM 10W 1% WW AXIAL RWR78S14R0FRBSL
RES 14ohm 10W 1% WW AXIAL

RES 14ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S14R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S14R0FRBSL-ND
Through Hole Resistors RWR78S14R0FRBSL-ND
14 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S14R0FRBSL RWR78S14R0FRBSL RWR78S14R0FRBSL-ND
Product Name Wirewound Resistors RES 14 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details