Vishay Intertechnology, Inc. RES 14.7K OHM 10W 1% WW AXIAL RWR78S1472FRRSL

Description
RES 14.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 10W 1% WW AXIAL - RWR78S1472FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 10W 1% WW AXIAL
RWR78S1472FRRSL
RES 14.7K OHM 10W 1% WW AXIAL RWR78S1472FRRSL
RES 14.7Kohm 10W 1% WW AXIAL

RES 14.7Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1472FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1472FRRSL
Wirewound Resistors 3110-RWR78S1472FRRSL
ESS-10 14.7K 1% RWR78S1472FR RSL

ESS-10 14.7K 1% RWR78S1472FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1472FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1472FRRSL-ND
Through Hole Resistors RWR78S1472FRRSL-ND
14.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1472FRRSL 3110-RWR78S1472FRRSL RWR78S1472FRRSL-ND
Product Name RES 14.7K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers