Vishay Intertechnology, Inc. RES 14.7K OHM 10W 1% WW AXIAL RWR78S1472FRBSL

Description
RES 14.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 10W 1% WW AXIAL - RWR78S1472FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 10W 1% WW AXIAL
RWR78S1472FRBSL
RES 14.7K OHM 10W 1% WW AXIAL RWR78S1472FRBSL
RES 14.7Kohm 10W 1% WW AXIAL

RES 14.7Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1472FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1472FRBSL-ND
Through Hole Resistors RWR78S1472FRBSL-ND
14.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1472FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1472FRBSL
Wirewound Resistors 3110-RWR78S1472FRBSL
ESS-10 14.7K 1% RWR78S1472FR BSL

ESS-10 14.7K 1% RWR78S1472FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1472FRBSL RWR78S1472FRBSL-ND 3110-RWR78S1472FRBSL
Product Name RES 14.7K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details