Vishay Intertechnology, Inc. RES 14.7K OHM 10W 1% WW AXIAL RWR78S1472FRB12

Description
RES 14.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 10W 1% WW AXIAL - RWR78S1472FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 10W 1% WW AXIAL
RWR78S1472FRB12
RES 14.7K OHM 10W 1% WW AXIAL RWR78S1472FRB12
RES 14.7Kohm 10W 1% WW AXIAL

RES 14.7Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1472FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1472FRB12-ND
Through Hole Resistors RWR78S1472FRB12-ND
14.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1472FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1472FRB12
Wirewound Resistors 3110-RWR78S1472FRB12
ESS-10 14.7K 1% RWR78S1472FR B12

ESS-10 14.7K 1% RWR78S1472FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1472FRB12 RWR78S1472FRB12-ND 3110-RWR78S1472FRB12
Product Name RES 14.7K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details