Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1471FRB12

Description
ESS-10 1.47K 1% RWR78S1471FR B12
Request a Quote Datasheet
Description
ESS-10 1.47K 1% RWR78S1471FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1471FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1471FRB12
Wirewound Resistors 3110-RWR78S1471FRB12
ESS-10 1.47K 1% RWR78S1471FR B12

ESS-10 1.47K 1% RWR78S1471FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1471FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1471FRB12-ND
Through Hole Resistors RWR78S1471FRB12-ND
1.47 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47K OHM 10W 1% WW AXIAL - RWR78S1471FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 10W 1% WW AXIAL
RWR78S1471FRB12
RES 1.47K OHM 10W 1% WW AXIAL RWR78S1471FRB12
RES 1.47Kohm 10W 1% WW AXIAL

RES 1.47Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1471FRB12 RWR78S1471FRB12-ND RWR78S1471FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.47K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers