Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1470FSRSL

Description
ESS-10 147 1% RWR78S1470FS RSL
Request a Quote Datasheet
Description
ESS-10 147 1% RWR78S1470FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1470FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1470FSRSL
Wirewound Resistors 3110-RWR78S1470FSRSL
ESS-10 147 1% RWR78S1470FS RSL

ESS-10 147 1% RWR78S1470FS RSL

Supplier's Site Datasheet
RES 147 OHM 10W 1% WW AXIAL - RWR78S1470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 10W 1% WW AXIAL
RWR78S1470FSRSL
RES 147 OHM 10W 1% WW AXIAL RWR78S1470FSRSL
RES 147ohm 10W 1% WW AXIAL

RES 147ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1470FSRSL-ND
Through Hole Resistors RWR78S1470FSRSL-ND
147 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1470FSRSL RWR78S1470FSRSL RWR78S1470FSRSL-ND
Product Name Wirewound Resistors RES 147 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details