Vishay Intertechnology, Inc. RES 147 OHM 10W 0.1% WW AXIAL RWR78S1470BMB12

Description
RES 147ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 147ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 10W 0.1% WW AXIAL - RWR78S1470BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 10W 0.1% WW AXIAL
RWR78S1470BMB12
RES 147 OHM 10W 0.1% WW AXIAL RWR78S1470BMB12
RES 147ohm 10W 0.1% WW AXIAL

RES 147ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1470BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1470BMB12-ND
Through Hole Resistors RWR78S1470BMB12-ND
147 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1470BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1470BMB12
Wirewound Resistors 3110-RWR78S1470BMB12
ESS-10 147 .1% RWR78S1470BM B12

ESS-10 147 .1% RWR78S1470BM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1470BMB12 RWR78S1470BMB12-ND 3110-RWR78S1470BMB12
Product Name RES 147 OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details