Vishay Intertechnology, Inc. RES 14.3K OHM 10W 1% WW AXIAL RWR78S1432FRB12

Description
RES 14.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 10W 1% WW AXIAL - RWR78S1432FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 10W 1% WW AXIAL
RWR78S1432FRB12
RES 14.3K OHM 10W 1% WW AXIAL RWR78S1432FRB12
RES 14.3Kohm 10W 1% WW AXIAL

RES 14.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1432FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1432FRB12-ND
Through Hole Resistors RWR78S1432FRB12-ND
14.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1432FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1432FRB12
Wirewound Resistors 3110-RWR78S1432FRB12
ESS-10 14.3K 1% RWR78S1432FR B12

ESS-10 14.3K 1% RWR78S1432FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1432FRB12 RWR78S1432FRB12-ND 3110-RWR78S1432FRB12
Product Name RES 14.3K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details