Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1430FRRSL

Description
ESS-10 143 1% RWR78S1430FR RSL
Request a Quote Datasheet
Description
ESS-10 143 1% RWR78S1430FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1430FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1430FRRSL
Wirewound Resistors 3110-RWR78S1430FRRSL
ESS-10 143 1% RWR78S1430FR RSL

ESS-10 143 1% RWR78S1430FR RSL

Supplier's Site Datasheet
RES 143 OHM 10W 1% WW AXIAL - RWR78S1430FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 10W 1% WW AXIAL
RWR78S1430FRRSL
RES 143 OHM 10W 1% WW AXIAL RWR78S1430FRRSL
RES 143ohm 10W 1% WW AXIAL

RES 143ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1430FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1430FRRSL-ND
Through Hole Resistors RWR78S1430FRRSL-ND
143 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1430FRRSL RWR78S1430FRRSL RWR78S1430FRRSL-ND
Product Name Wirewound Resistors RES 143 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers