Vishay Intertechnology, Inc. RES 14K OHM 10W 1% WW AXIAL RWR78S1402FRBSL

Description
RES 14Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 10W 1% WW AXIAL - RWR78S1402FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 10W 1% WW AXIAL
RWR78S1402FRBSL
RES 14K OHM 10W 1% WW AXIAL RWR78S1402FRBSL
RES 14Kohm 10W 1% WW AXIAL

RES 14Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1402FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1402FRBSL-ND
Through Hole Resistors RWR78S1402FRBSL-ND
14 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1402FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1402FRBSL
Wirewound Resistors 3110-RWR78S1402FRBSL
ESS-10 14K 1% RWR78S1402FR BSL

ESS-10 14K 1% RWR78S1402FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1402FRBSL RWR78S1402FRBSL-ND 3110-RWR78S1402FRBSL
Product Name RES 14K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details