Vishay Intertechnology, Inc. RES 140 OHM 10W 1% WW AXIAL RWR78S1400FSRSL

Description
RES 140ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 140ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 10W 1% WW AXIAL - RWR78S1400FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 10W 1% WW AXIAL
RWR78S1400FSRSL
RES 140 OHM 10W 1% WW AXIAL RWR78S1400FSRSL
RES 140ohm 10W 1% WW AXIAL

RES 140ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1400FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1400FSRSL
Wirewound Resistors 3110-RWR78S1400FSRSL
ESS-10 140 1% RWR78S1400FS RSL

ESS-10 140 1% RWR78S1400FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1400FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1400FSRSL-ND
Through Hole Resistors RWR78S1400FSRSL-ND
140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1400FSRSL 3110-RWR78S1400FSRSL RWR78S1400FSRSL-ND
Product Name RES 140 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details