Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1400FSB12

Description
140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1400FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1400FSB12-ND
Through Hole Resistors RWR78S1400FSB12-ND
140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 140 OHM 10W 1% WW AXIAL - RWR78S1400FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 10W 1% WW AXIAL
RWR78S1400FSB12
RES 140 OHM 10W 1% WW AXIAL RWR78S1400FSB12
RES 140ohm 10W 1% WW AXIAL

RES 140ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1400FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1400FSB12
Wirewound Resistors 3110-RWR78S1400FSB12
ESS-10 140 1% RWR78S1400FS B12

ESS-10 140 1% RWR78S1400FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1400FSB12-ND RWR78S1400FSB12 3110-RWR78S1400FSB12
Product Name Through Hole Resistors RES 140 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details