Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1372FPRSL

Description
13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1372FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1372FPRSL-ND
Through Hole Resistors RWR78S1372FPRSL-ND
13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.7K OHM 10W 1% WW AXIAL - RWR78S1372FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 10W 1% WW AXIAL
RWR78S1372FPRSL
RES 13.7K OHM 10W 1% WW AXIAL RWR78S1372FPRSL
RES 13.7Kohm 10W 1% WW AXIAL

RES 13.7Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1372FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1372FPRSL
Wirewound Resistors 3110-RWR78S1372FPRSL
ESS-10 13.7K 1% RWR78S1372FP RSL

ESS-10 13.7K 1% RWR78S1372FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1372FPRSL-ND RWR78S1372FPRSL 3110-RWR78S1372FPRSL
Product Name Through Hole Resistors RES 13.7K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers