Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1372FPB12

Description
13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1372FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1372FPB12-ND
Through Hole Resistors RWR78S1372FPB12-ND
13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.7K OHM 10W 1% WW AXIAL - RWR78S1372FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 10W 1% WW AXIAL
RWR78S1372FPB12
RES 13.7K OHM 10W 1% WW AXIAL RWR78S1372FPB12
RES 13.7Kohm 10W 1% WW AXIAL

RES 13.7Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1372FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1372FPB12
Wirewound Resistors 3110-RWR78S1372FPB12
ESS-10 13.7K 1% RWR78S1372FP B12

ESS-10 13.7K 1% RWR78S1372FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1372FPB12-ND RWR78S1372FPB12 3110-RWR78S1372FPB12
Product Name Through Hole Resistors RES 13.7K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details