Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1370FSS73

Description
ESS-10 137 1% RWR78S1370FS S73
Request a Quote Datasheet
Description
ESS-10 137 1% RWR78S1370FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1370FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1370FSS73
Wirewound Resistors 3110-RWR78S1370FSS73
ESS-10 137 1% RWR78S1370FS S73

ESS-10 137 1% RWR78S1370FS S73

Supplier's Site Datasheet
RES 137 OHM 10W 1% WW AXIAL - RWR78S1370FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 10W 1% WW AXIAL
RWR78S1370FSS73
RES 137 OHM 10W 1% WW AXIAL RWR78S1370FSS73
RES 137ohm 10W 1% WW AXIAL

RES 137ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1370FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1370FSS73-ND
Through Hole Resistors RWR78S1370FSS73-ND
137 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1370FSS73 RWR78S1370FSS73 RWR78S1370FSS73-ND
Product Name Wirewound Resistors RES 137 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers