Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1332FSBSL

Description
ESS-10 13.3K 1% RWR78S1332FS BSL
Request a Quote Datasheet
Description
ESS-10 13.3K 1% RWR78S1332FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1332FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1332FSBSL
Wirewound Resistors 3110-RWR78S1332FSBSL
ESS-10 13.3K 1% RWR78S1332FS BSL

ESS-10 13.3K 1% RWR78S1332FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1332FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1332FSBSL-ND
Through Hole Resistors RWR78S1332FSBSL-ND
13.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.3K OHM 10W 1% WW AXIAL - RWR78S1332FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 10W 1% WW AXIAL
RWR78S1332FSBSL
RES 13.3K OHM 10W 1% WW AXIAL RWR78S1332FSBSL
RES 13.3Kohm 10W 1% WW AXIAL

RES 13.3Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1332FSBSL RWR78S1332FSBSL-ND RWR78S1332FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 13.3K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details