Vishay Precision Group Wirewound Resistors RWR78S1332FSB12

Description
ESS-10 13.3K 1% RWR78S1332FS B12
Request a Quote Datasheet
Description
ESS-10 13.3K 1% RWR78S1332FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1332FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1332FSB12
Wirewound Resistors 3110-RWR78S1332FSB12
ESS-10 13.3K 1% RWR78S1332FS B12

ESS-10 13.3K 1% RWR78S1332FS B12

Supplier's Site Datasheet
RES 13.3K OHM 10W 1% WW AXIAL - RWR78S1332FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 10W 1% WW AXIAL
RWR78S1332FSB12
RES 13.3K OHM 10W 1% WW AXIAL RWR78S1332FSB12
RES 13.3Kohm 10W 1% WW AXIAL

RES 13.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1332FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1332FSB12-ND
Through Hole Resistors RWR78S1332FSB12-ND
13.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 13.3Kohm, 10W, 1%; Resistance Vishay - 74K9356 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 13.3Kohm, 10W, 1%; Resistance Vishay
74K9356
Wirewound Resistor, 13.3Kohm, 10W, 1%; Resistance Vishay 74K9356
WIREWOUND RESISTOR, 13.3KOHM, 10W, 1%; Resistance:13.3kohm; Product Range:RWR Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: No

WIREWOUND RESISTOR, 13.3KOHM, 10W, 1%; Resistance:13.3kohm; Product Range:RWR Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR78S1332FSB12 RWR78S1332FSB12 RWR78S1332FSB12-ND 74K9356
Product Name Wirewound Resistors RES 13.3K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistor, 13.3Kohm, 10W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 13300 ohms 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details